Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$66.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.82
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$71.53
|
32
in stock
|
Buy Now | |
element14
from US$70.11
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.99
|
1
in stock
|
Buy Now | |
RS Americas
from US$83.74
|
-
|
Buy Now | |
TTI Europe
from US$66.14
|
-
|
Buy Now | |
Farnell
from US$72.47
|
-
|
Buy Now |
Track Resistance | 25ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
SVHC | No SVHC (15-Jan-2018) |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Track Taper | Linear |
Rheostat, Wirewound, 25 Ohm, 25W | Newark Electronics |
RHEOSTAT, WIREWOUND, 25OHM, 25W | element14 |
Rheostat Open Core 10% 25W 25R | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rheostat, WW, Rest 25 Ohms, Pwr-Rtg 25 W, Cur-Rtg 1 A, Lug, Shaft 0.25 in, Open | Ohmite RHS25RE | RS Americas |
25 OHM 10% 25W RHS TYPE | TTI Europe |
Where can I find additional details, specifications and documents for a RHS25RE?
Additional datasheets, footprints and schematics for RHS25RE are listed on our Part Details page. You can also find images and similar parts to RHS25RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS25RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS25RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS25RE fall under?
The RHS25RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS25RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS25RE you can contact the distributor directly for product support, shipping queries etc.
Is the RHS25RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS25RE have stock available?
Authorised distributors including Newark Electronics, element14, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for RHS25RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS25RE often in real-time on the comparison pages.
What if I can't find stock of RHS25RE?
You can fill out our help required form which you can use to request a quote for RHS25RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.