Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$34.72
Track Resistance | 25kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 25kohm |
Resistance Max | 25kohm |
Rheostat, WW, Rest 25 Kilohms, Pwr-Rtg 25 W, Cur-Rtg 0.032 A, Lug, Shaft 0.25 in, Open | Ohmite RHS25KE | RS Americas |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 25WATT, 25K OHM | RS |
Rheostat, Wirewound, 25Kohm, 25W | Newark Electronics |
RHEOSTAT, 25K, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS25KE?
Additional datasheets, footprints and schematics for RHS25KE are listed on our Part Details page. You can also find images and similar parts to RHS25KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS25KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS25KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS25KE fall under?
The RHS25KE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS25KE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS25KE you can contact the distributor directly for product support, shipping queries etc.
Is the RHS25KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS25KE have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for RHS25KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS25KE often in real-time on the comparison pages.
What if I can't find stock of RHS25KE?
You can fill out our help required form which you can use to request a quote for RHS25KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.