Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$56.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.28
|
No stock
|
Buy Now | |
RS Americas
from US$68.97
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$72.43
|
18
in stock
|
Buy Now | |
element14
from US$56.84
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.99
|
4
in stock
|
Buy Now | |
Distrelec
from US$66.52
|
1
in stock
|
Buy Now | |
Farnell
from US$72.47
|
-
|
Buy Now |
Track Resistance | 250ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 250ohm |
Resistance Max | 250ohm |
Rheostat, WW, Rest 250 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.316 A, Lug, Shaft 0.25 in, Open | Ohmite RHS250E | RS Americas |
Rheostat, Wirewound, 250 Ohm, 25W | Newark Electronics |
Potentiometer: shaft | Transfer Multisort Elektronik |
Ohmite Rotary Potentiometer 250Ohm 25W ± | Distrelec |
Rheostat WWt 250R 25W 0.316A Shaft 1/4 | RS |
RHEOSTAT, 250R, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS250E?
Additional datasheets, footprints and schematics for RHS250E are listed on our Part Details page. You can also find images and similar parts to RHS250E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS250E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS250E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS250E fall under?
The RHS250E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS250E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS250E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS250E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS250E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for RHS250E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS250E often in real-time on the comparison pages.
What if I can't find stock of RHS250E?
You can fill out our help required form which you can use to request a quote for RHS250E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.