Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$69.74
Track Resistance | 1.5kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Rotary |
SVHC | No SVHC (15-Jan-2018) |
Rheostat, WW, Rest 1.5 Kilohms, Pwr-Rtg 25 W, Cur-Rtg 0.129 A, Lug, Shaft 0.25 in, Open | Ohmite RHS1K5E | RS Americas |
Rheostat Open Core 10% 25W 1K5 | RS |
RHEOSTAT, ROTARY, 1K5, PANEL | element14 |
Rheostat, Wirewound, 1.5Kohm, 25W | Newark Electronics |
Ohmite Rotary Potentiometer 1.5kOhm 25W ± | Distrelec |
Where can I find additional details, specifications and documents for a RHS1K5E?
Additional datasheets, footprints and schematics for RHS1K5E are listed on our Part Details page. You can also find images and similar parts to RHS1K5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS1K5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS1K5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS1K5E fall under?
The RHS1K5E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS1K5E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS1K5E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS1K5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS1K5E have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RHS1K5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS1K5E often in real-time on the comparison pages.
What if I can't find stock of RHS1K5E?
You can fill out our help required form which you can use to request a quote for RHS1K5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.