Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 39.6mm |
Bush Thread Length | 9.5mm |
External Depth | 34.9mm |
No. of Gangs | 1 |
No. of Turns | 1Turns |
Panel Cutout Diameter | 9.5mm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Shaft Diameter | 6.35mm |
Shaft Length | 8.7mm |
Termination Type | Solder |
Track Taper | Linear |
Voltage Rating | 500V |
Rheostat, Wirewound, 1Kohm, 25W | Newark Electronics |
RHEOSTAT, WIREWOUND, 1KOHM, 25W | element14 |
RHEOSTAT, 25W 1K | Farnell |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a RHS1K0?
Additional datasheets, footprints and schematics for RHS1K0 are listed on our Part Details page. You can also find images and similar parts to RHS1K0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS1K0 fall under?
The RHS1K0 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS1K0 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS1K0 you can contact the distributor directly for product support, shipping queries etc.
Is the RHS1K0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS1K0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for RHS1K0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS1K0 often in real-time on the comparison pages.
What if I can't find stock of RHS1K0?
You can fill out our help required form which you can use to request a quote for RHS1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.