Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Compliant |
Track Resistance | 15kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
No. of Turns | 1Turns |
Resistance | 15kohm |
Resistance Max | 15kohm |
RoHS Compliant | Yes |
Rheostat, WW, Rest 15 Kilohms, Pwr-Rtg 25 W, Cur-Rtg 0.041 A, Lug, Shaft 0.25 in, Open | Ohmite RHS15KE | RS Americas |
RHEOSTAT, 25 WATT, 15K | RS |
Rheostat, Wirewound, 15Kohm, 25W | Newark Electronics |
RHEOSTAT, 15K, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS15KE?
Additional datasheets, footprints and schematics for RHS15KE are listed on our Part Details page. You can also find images and similar parts to RHS15KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS15KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS15KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS15KE fall under?
The RHS15KE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RHS15KE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS15KE you can contact the distributor directly for product support, shipping queries etc.
Is the RHS15KE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RHS15KE have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for RHS15KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS15KE often in real-time on the comparison pages.
What if I can't find stock of RHS15KE?
You can fill out our help required form which you can use to request a quote for RHS15KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.