Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$72.84
|
No stock
|
Buy Now | |
RS Americas
from US$65.25
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.97
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$75.69
|
-
|
Buy Now | |
element14
from US$65.47
|
-
|
Buy Now | |
Carlton-Bates
from US$73.71
|
-
|
Buy Now | |
Farnell
from US$82.33
|
-
|
Buy Now |
Heatsink: extruded | Transfer Multisort Elektronik |
Relay Heat Sink, 112Mm X 103Mm X 80Mm | Newark Electronics |
RELAY HEAT SINK, 112MM X 103MM X 80MM | element14 |
Relay | Carlton-Bates |
Carlo Gavazzi Heat sink assembly set 1.3 °C/W (> | Distrelec |
Where can I find additional details, specifications and documents for a RHS112A?
Additional datasheets, footprints and schematics for RHS112A are listed on our Part Details page. You can also find images and similar parts to RHS112A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS112A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS112A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS112A fall under?
The RHS112A is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RHS112A when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS112A you can contact the distributor directly for product support, shipping queries etc.
Is the RHS112A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS112A have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for RHS112A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS112A often in real-time on the comparison pages.
What if I can't find stock of RHS112A?
You can fill out our help required form which you can use to request a quote for RHS112A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.