Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$32.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.91
|
17
in stock
|
Buy Now | |
RS Americas
from US$32.45
|
8
in stock
|
Buy Now | |
element14
from US$70.11
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$66.27
|
5
in stock
|
Buy Now | |
Farnell
from US$70.93
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$72.37
|
-
|
Buy Now | |
Distrelec
from US$73.05
|
-
|
Buy Now |
Track Resistance | 10ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 10ohm |
Resistance Max | 10ohm |
Rheostat Open Core 10% 25W 10R | RS |
Rheostat, WW, Rest 10 Ohms, Pwr-Rtg 25 W, Cur-Rtg 1.58 A, Lug, Shaft 0.25 in, Open | Ohmite RHS10RE | RS Americas |
RHEOSTAT, WIREWOUND, 10 OHM, 25W | element14 |
Rheostat, Wirewound, 10 Ohm, 25W | Newark Electronics |
Rheostat 10 Ohms Standard Shaft | Carlton-Bates |
Ohmite Rotary Potentiometer 10Ohm 25W ± | Distrelec |
Where can I find additional details, specifications and documents for a RHS10RE?
Additional datasheets, footprints and schematics for RHS10RE are listed on our Part Details page. You can also find images and similar parts to RHS10RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS10RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS10RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS10RE fall under?
The RHS10RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS10RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS10RE you can contact the distributor directly for product support, shipping queries etc.
Is the RHS10RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS10RE have stock available?
Authorised distributors including RS, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for RHS10RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS10RE often in real-time on the comparison pages.
What if I can't find stock of RHS10RE?
You can fill out our help required form which you can use to request a quote for RHS10RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.