Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$76.82
Track Resistance | 10kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Flatted |
SVHC | No SVHC (15-Jan-2018) |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Track Taper | Linear |
Rheostat, WW, Rest 10 Kilohms, Pwr-Rtg 25 W, Cur-Rtg 0.05 A, Lug, Shaft 0.25 in, Open | Ohmite RHS10KE | RS Americas |
Rheostat, Wirewound, 10Kohm, 25W | Newark Electronics |
RHEOSTAT, WIREWOUND, 10KOHM, 25W | element14 |
Ohmite Rotary Potentiometer 10kOhm 25W ± | Distrelec |
Rheostat Open Core 10% 25W 10K | RS |
Where can I find additional details, specifications and documents for a RHS10KE?
Additional datasheets, footprints and schematics for RHS10KE are listed on our Part Details page. You can also find images and similar parts to RHS10KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS10KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS10KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS10KE fall under?
The RHS10KE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS10KE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS10KE you can contact the distributor directly for product support, shipping queries etc.
Is the RHS10KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS10KE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and RS have stock available or on a lead time for RHS10KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS10KE often in real-time on the comparison pages.
What if I can't find stock of RHS10KE?
You can fill out our help required form which you can use to request a quote for RHS10KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.