Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$64.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.44
|
4
in stock
|
Buy Now | |
RS Americas
from US$90.56
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$73.52
|
28
in stock
|
Buy Now | |
element14
from US$74.19
|
28
in stock
|
Buy Now | |
Farnell
from US$70.61
|
4
in stock
|
Buy Now | |
Distrelec
from US$64.60
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$165.24
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$129.00
|
1
in stock
|
Buy Now | |
TTI Europe
from US$80.63
|
-
|
Buy Now |
Track Resistance | 100ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Flatted |
SVHC | No SVHC (15-Jan-2018) |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Track Taper | Linear |
Rheostat, WW, Rest 100 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.5 A, Lug, Shaft 0.25 in, Open | Ohmite RHS100E | RS Americas |
Rheostat, Wirewound, 100 Ohm, 25W | Newark Electronics |
RHEOSTAT, WIREWOUND, 100OHM, 25W | element14 |
Rheostat WWt 100R 25W 0.5A Shaft 1/4 | RS |
Ohmite Rotary Potentiometer 100Ohm 25W ± | Distrelec |
Rheostats 25watt 100ohm 500V Std Shaft | Rapid Electronics |
100 OHM 10% 25W RHS TYPE | TTI Europe |
Where can I find additional details, specifications and documents for a RHS100E?
Additional datasheets, footprints and schematics for RHS100E are listed on our Part Details page. You can also find images and similar parts to RHS100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS100E fall under?
The RHS100E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS100E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS100E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS100E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Farnell have stock available or on a lead time for RHS100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS100E often in real-time on the comparison pages.
What if I can't find stock of RHS100E?
You can fill out our help required form which you can use to request a quote for RHS100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.