Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
740
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,960
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-89 |
---|---|
JEITA Package | SC-62 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 3 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.16 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.09 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.16 |
Total gate charge Qg[nC] | 6.5 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.5x4 (t=1.5) |
Data Sheet |
---|
RHP030N03 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-Channel 500 mW 30 V 120 mOhm Surface Mount 4 V MOSFET - MPT-3 | Future Electronics |
Rohm, MOSFET, RHP030N03T100 | RS |
N-CHANNEL MOS-FET 3A 30V MPT3 | Rutronik |
Trans MOSFET N-CH 30V 3A 4-Pin(3+Tab) MPT T/R | Avnet America |
MOSFET, N, 30V, 3A | element14 |
Where can I find additional details, specifications and documents for a RHP030N03T100?
Additional datasheets, footprints and schematics for RHP030N03T100 are listed on our Part Details page. You can also find images and similar parts to RHP030N03T100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHP030N03T100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHP030N03T100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHP030N03T100 you can contact the distributor directly for product support, shipping queries etc.
Is the RHP030N03T100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RHP030N03T100 have stock available?
Authorised distributors including CoreStaff, Future Electronics, Chip One Stop, RS and Rutronik have stock available or on a lead time for RHP030N03T100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHP030N03T100 often in real-time on the comparison pages.
What if I can't find stock of RHP030N03T100?
You can fill out our help required form which you can use to request a quote for RHP030N03T100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.