Status: | Unknown |
---|---|
Series: | RHL Series |
RoHS: | Compliant |
Prices starting from US$70.91
Track Resistance | 500ohm |
---|---|
Power Rating | 25W |
Product Range | RHL Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
RoHS Compliant | Yes |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rheostat, 500R, 25W, Panel | Newark Electronics |
25 WATT MODEL H RHEOSTAT 10% | Ohmite RHL500E | RS Americas |
Rheostat 500 Ohms Locking Shaft | Carlton-Bates |
RHEOSTAT, 500R, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHL500E?
Additional datasheets, footprints and schematics for RHL500E are listed on our Part Details page. You can also find images and similar parts to RHL500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHL500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHL500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHL500E fall under?
The RHL500E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RHL500E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHL500E you can contact the distributor directly for product support, shipping queries etc.
Is the RHL500E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RHL500E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for RHL500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHL500E often in real-time on the comparison pages.
What if I can't find stock of RHL500E?
You can fill out our help required form which you can use to request a quote for RHL500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.