Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Product Range | RH Series |
---|---|
Capacitance | 18 F |
Capacitance Tolerance | 20% |
Dielectric Characteristic | X7R |
Voltage Rating | 50V |
Ceramic Capacitor Case | - |
Operating Temperature Min | -55 C |
Capacitor | RS Americas |
Ceramic Capacitor, 18Uf, 50V, X7R, 20%, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a RH515C186MA3RA3?
Additional datasheets, footprints and schematics for RH515C186MA3RA3 are listed on our Part Details page. You can also find images and similar parts to RH515C186MA3RA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH515C186MA3RA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH515C186MA3RA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH515C186MA3RA3 fall under?
The RH515C186MA3RA3 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RH515C186MA3RA3 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH515C186MA3RA3 you can contact the distributor directly for product support, shipping queries etc.
Is the RH515C186MA3RA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH515C186MA3RA3 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for RH515C186MA3RA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH515C186MA3RA3 often in real-time on the comparison pages.
What if I can't find stock of RH515C186MA3RA3?
You can fill out our help required form which you can use to request a quote for RH515C186MA3RA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.