Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Resistance | 4ohm |
---|---|
Product Range | RH Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Resistor Case Style | - |
Voltage Rating | - |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Resistor Terminals | Screw |
Resistance:4ohm | element14 |
Through Hole Wirewound Resistor, Rh Series, 4 Ohm, 50 W, 1%, 50Ppm/ C Rohs Compliant: No |Vishay RH504R000FS03 | Newark Electronics |
RES, 4R, 1%, 50W, WIREWOUND | Farnell |
Res Wirewound 4 Ohm ±1% 50W ±50ppm/°C Aluminum Housed | Avnet America |
Where can I find additional details, specifications and documents for a RH504R000FS03?
Additional datasheets, footprints and schematics for RH504R000FS03 are listed on our Part Details page. You can also find images and similar parts to RH504R000FS03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH504R000FS03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH504R000FS03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH504R000FS03 fall under?
The RH504R000FS03 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH504R000FS03 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH504R000FS03 you can contact the distributor directly for product support, shipping queries etc.
Is the RH504R000FS03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH504R000FS03 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for RH504R000FS03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH504R000FS03 often in real-time on the comparison pages.
What if I can't find stock of RH504R000FS03?
You can fill out our help required form which you can use to request a quote for RH504R000FS03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.