Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Type | Latching |
---|---|
Coil Voltage VDC Nom | 24V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 30V |
Coil Resistance | 288ohm |
Contact Configuration | DPDT |
Coil Type | DC |
Coil Current | 83mA |
RoHS Compliant | No |
IDEC LATCHING RELAY - COIL VOL | Relay Specialties |
Where can I find additional details, specifications and documents for a RH2LB-UDC24V?
Additional datasheets, footprints and schematics for RH2LB-UDC24V are listed on our Part Details page. You can also find images and similar parts to RH2LB-UDC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH2LB-UDC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH2LB-UDC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH2LB-UDC24V fall under?
The RH2LB-UDC24V is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to RH2LB-UDC24V when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH2LB-UDC24V you can contact the distributor directly for product support, shipping queries etc.
Is the RH2LB-UDC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH2LB-UDC24V have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for RH2LB-UDC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH2LB-UDC24V often in real-time on the comparison pages.
What if I can't find stock of RH2LB-UDC24V?
You can fill out our help required form which you can use to request a quote for RH2LB-UDC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.