Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.61
|
91
in stock
|
Buy Now | |
Distrelec
from US$9.35
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$8.91
|
-
|
Buy Now | |
Future Electronics
from US$8.70
|
-
|
Buy Now | |
RS Americas
from US$10.18
|
-
|
Buy Now | |
Richardson RFPD
from US$8.07
|
-
|
Buy Now | |
Sager
from US$7.95
|
-
|
Buy Now | |
Farnell
from US$7.77
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RH Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.6mm |
Height | 10.2mm |
Depth | 7mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CE |
DC/DC Converter Isolated +/-15V 0.33A 1W | RS |
Recom DC/DC Converter 24 ... 24V 15V 33mA 1W | Distrelec |
Dc-Dc Converter, 2 O/P, 1W, Sip | Newark Electronics |
1W DC/DC-CONVERTER 'ECONOLINE' SIP7 6.4KV UNREG | Future Electronics |
DC-DC Converter, SIP7 4kV , Dual, 1W, +/-15V, +/-33mA, RH Series | RECOM Power Inc. RH-2415D/H6 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24Vin +/-15Vout +/-33mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RH-2415D/H6?
Additional datasheets, footprints and schematics for RH-2415D/H6 are listed on our Part Details page. You can also find images and similar parts to RH-2415D/H6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH-2415D/H6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH-2415D/H6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH-2415D/H6 fall under?
The RH-2415D/H6 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RH-2415D/H6 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH-2415D/H6 you can contact the distributor directly for product support, shipping queries etc.
Is the RH-2415D/H6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH-2415D/H6 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RH-2415D/H6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH-2415D/H6 often in real-time on the comparison pages.
What if I can't find stock of RH-2415D/H6?
You can fill out our help required form which you can use to request a quote for RH-2415D/H6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.