Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$7.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.89
|
23
in stock
|
Buy Now | |
Rutronik
from US$9.78
|
-
|
Buy Now | |
Newark Electronics
from US$8.73
|
-
|
Buy Now | |
Future Electronics
from US$8.34
|
-
|
Buy Now | |
element14
from US$9.63
|
-
|
Buy Now | |
Richardson RFPD
from US$8.36
|
-
|
Buy Now | |
Sager
from US$7.52
|
-
|
Buy Now | |
Farnell
from US$9.15
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RH Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.6mm |
Height | 10.2mm |
Depth | 7mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CE |
DC/DC Converter Isolated +/-12V 0.42A 1W | RS |
DC/DC Mod 12V to +/-12V 1W 6.4kV THT | Rutronik |
Dc-Dc Converter, 2 O/P, 1W, Sip | Newark Electronics |
1W DC/DC-CONVERTER 'ECONOLINE' SIP7 6.4KV UNREG | Future Electronics |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12Vin +/-12Vout +/-42mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RH-1212D/H6?
Additional datasheets, footprints and schematics for RH-1212D/H6 are listed on our Part Details page. You can also find images and similar parts to RH-1212D/H6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH-1212D/H6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH-1212D/H6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH-1212D/H6 fall under?
The RH-1212D/H6 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RH-1212D/H6 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH-1212D/H6 you can contact the distributor directly for product support, shipping queries etc.
Is the RH-1212D/H6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH-1212D/H6 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for RH-1212D/H6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH-1212D/H6 often in real-time on the comparison pages.
What if I can't find stock of RH-1212D/H6?
You can fill out our help required form which you can use to request a quote for RH-1212D/H6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.