Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.60
|
No stock
|
Buy Now | |
Rutronik
from US$8.64
|
-
|
Buy Now | |
Newark Electronics
from US$7.61
|
-
|
Buy Now | |
Future Electronics
from US$6.72
|
-
|
Buy Now | |
RS Americas
from US$7.92
|
-
|
Buy Now | |
element14
from US$7.66
|
-
|
Buy Now | |
Richardson RFPD
from US$6.76
|
-
|
Buy Now | |
Sager
from US$6.65
|
-
|
Buy Now | |
Farnell
from US$7.05
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 56mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RH Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
DC/DC Mod 05V to +15/-09V 1W 3kV THT | Rutronik |
DC/DC Converter Isolated 15/-9V 33/56mA | RS |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
1W DC/DC-Converter ECONOLINE SIP7 3kV unreg | Future Electronics |
DC-DC Converter,15V,0.033A,-9V,0.056A,4.5-5.5VIn, Enclosed, PCB Mount, RH Series | RECOM Power Inc. RH-051509D | RS Americas |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 05VIN +15/-9V THT | Sager |
Where can I find additional details, specifications and documents for a RH-051509D?
Additional datasheets, footprints and schematics for RH-051509D are listed on our Part Details page. You can also find images and similar parts to RH-051509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH-051509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH-051509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH-051509D fall under?
The RH-051509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RH-051509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH-051509D you can contact the distributor directly for product support, shipping queries etc.
Is the RH-051509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH-051509D have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RH-051509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH-051509D often in real-time on the comparison pages.
What if I can't find stock of RH-051509D?
You can fill out our help required form which you can use to request a quote for RH-051509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.