Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$2.96
Resistance | 7.5ohm |
---|---|
Product Range | RH Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Resistor, Wirewound, Res 7.5 Ohms, Pwr-Rtg 50 W, Tol 1%,Lug, Alum Housed, Military | Vishay Dale RH0507R500FE02 | RS Americas |
Wirewound Resistor, 7.5 Ohm, 50W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 7.5 OHM, 50W, 1% | element14 |
Resistor | RS |
Resistor, 7.5 Ohm, ± 1%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a RH0507R500FE02?
Additional datasheets, footprints and schematics for RH0507R500FE02 are listed on our Part Details page. You can also find images and similar parts to RH0507R500FE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH0507R500FE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH0507R500FE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH0507R500FE02 fall under?
The RH0507R500FE02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH0507R500FE02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH0507R500FE02 you can contact the distributor directly for product support, shipping queries etc.
Is the RH0507R500FE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH0507R500FE02 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RH0507R500FE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH0507R500FE02 often in real-time on the comparison pages.
What if I can't find stock of RH0507R500FE02?
You can fill out our help required form which you can use to request a quote for RH0507R500FE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.