Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.02
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$5.12
|
262
in stock
|
Buy Now | |
element14
from US$5.17
|
262
in stock
|
Buy Now | |
Farnell
from US$5.51
|
262
in stock
|
Buy Now | |
RS Americas
from US$5.38
|
77
in stock
|
Buy Now | |
Future Electronics
from US$4.59
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 500ohm |
---|---|
Product Range | RH Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
Wirewound Resistor, 500 Ohm, 50W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 500 OHM, 50W, 1% | element14 |
Resistor, Wirewound, Res 500 Ohms, 50 W, Tol 1%, Lug, Alum Housed, Military | Vishay Dale RH050500R0FE02 | RS Americas |
Wirewound Resistor 500 Ohms | RS |
RH Series 49.99 x 21.44 mm 50 W 500 Ohm â–’1 % â–’20 ppm/â–‘C Wirewound Resistor | Future Electronics |
Resistor, 500 Ohm, ± 1%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Resistor, 500 Ohm, � 1%, 50 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a RH050500R0FE02?
Additional datasheets, footprints and schematics for RH050500R0FE02 are listed on our Part Details page. You can also find images and similar parts to RH050500R0FE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH050500R0FE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH050500R0FE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH050500R0FE02 fall under?
The RH050500R0FE02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH050500R0FE02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH050500R0FE02 you can contact the distributor directly for product support, shipping queries etc.
Is the RH050500R0FE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH050500R0FE02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for RH050500R0FE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH050500R0FE02 often in real-time on the comparison pages.
What if I can't find stock of RH050500R0FE02?
You can fill out our help required form which you can use to request a quote for RH050500R0FE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.