RH0502R500FC02 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 2.5 OHM 50W 1%

Status: Unknown
Series: RH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Farnell
Farnell
from US$5.21
67
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.80
67
in stock
Buy Now
Logo for element14
element14
from US$7.07
67
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.46
-
Buy Now

Specifications

Resistance 2.5ohm
Product Range RH Series
Power Rating 50W
Resistance Tolerance ± 1%
Voltage Rating -
Resistor Element Type Wirewound
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

Wirewound Resistor, 2.5 Ohm, 50W, 1% | Newark Electronics
WIREWOUND RESISTOR, 2.5 OHM, 50W, 1% | element14
Resistor, 2.5 Ohm, ± 1%, 50 W, Wirewound, Power, Solder Lug | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RH0502R500FC02?

Additional datasheets, footprints and schematics for RH0502R500FC02 are listed on our Part Details page. You can also find images and similar parts to RH0502R500FC02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RH0502R500FC02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH0502R500FC02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RH0502R500FC02 fall under?

The RH0502R500FC02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RH0502R500FC02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RH0502R500FC02 you can contact the distributor directly for product support, shipping queries etc.

Is the RH0502R500FC02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RH0502R500FC02 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RH0502R500FC02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RH0502R500FC02 often in real-time on the comparison pages.

What if I can't find stock of RH0502R500FC02?

You can fill out our help required form which you can use to request a quote for RH0502R500FC02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay