Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.15
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
548
in stock
|
Buy Now | |
element14
from US$4.41
|
548
in stock
|
Buy Now | |
Farnell
from US$5.62
|
548
in stock
|
Buy Now | |
RS Americas
from US$5.15
|
73
in stock
|
Buy Now | |
Future Electronics
from US$4.27
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | RH Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Voltage Rating | 22V |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
Wirewound Resistor, 10 Ohm, 50W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 10 OHM, 50W, 1% | element14 |
Wirewound 10 Ohm Resistor, Pwr-Rtg 50 W, Tol 1%, Lug, Alum Housed, Military | Vishay Dale RH05010R00FE02 | RS Americas |
RH050 Encased w/wound Res,50W,1%,10R | RS |
RH Series 49.99 x 21.44 mm 50 W 10 Ohm â–’1 % â–’20 ppm/â–‘C Wirewound Resistor | Future Electronics |
Resistor, 10 Ohm, ± 1%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Resistor, 10 Ohm, � 1%, 50 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a RH05010R00FE02?
Additional datasheets, footprints and schematics for RH05010R00FE02 are listed on our Part Details page. You can also find images and similar parts to RH05010R00FE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH05010R00FE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH05010R00FE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH05010R00FE02 fall under?
The RH05010R00FE02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH05010R00FE02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH05010R00FE02 you can contact the distributor directly for product support, shipping queries etc.
Is the RH05010R00FE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH05010R00FE02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for RH05010R00FE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH05010R00FE02 often in real-time on the comparison pages.
What if I can't find stock of RH05010R00FE02?
You can fill out our help required form which you can use to request a quote for RH05010R00FE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.