Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Product Range | RH Series |
---|---|
Resistance | 200ohm |
Power Rating | 25W |
Resistance Tolerance | 1% |
Resistor Case Style | - |
Temperature Coefficient | 20ppm/ C |
Resistor Element Type | Wirewound |
Wirewound Resistor, 200 Ohm, 25W, ±1% | Newark Electronics |
Resistor, 200 Ohm, ± 1%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
28M6996 | element14 |
WIREWOUND RESISTOR, 200 OHM, 25W, ±1% | Farnell |
Where can I find additional details, specifications and documents for a RH025200R0FC02?
Additional datasheets, footprints and schematics for RH025200R0FC02 are listed on our Part Details page. You can also find images and similar parts to RH025200R0FC02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH025200R0FC02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH025200R0FC02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH025200R0FC02 fall under?
The RH025200R0FC02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH025200R0FC02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH025200R0FC02 you can contact the distributor directly for product support, shipping queries etc.
Is the RH025200R0FC02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH025200R0FC02 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RH025200R0FC02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH025200R0FC02 often in real-time on the comparison pages.
What if I can't find stock of RH025200R0FC02?
You can fill out our help required form which you can use to request a quote for RH025200R0FC02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.