Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
RS Americas
from US$2.68
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
152
in stock
|
Buy Now | |
element14
from US$2.31
|
152
in stock
|
Buy Now | |
Farnell
from US$2.44
|
152
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now |
Resistance | 50ohm |
---|---|
Product Range | RH Series |
Power Rating | 12.5W |
Resistance Tolerance | ± 1% |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Resistor, Wirewound, Res 50 Ohms, 10 W, Tol 1%, Lug, Alum Housed, Military | Vishay Dale RH01050R00FE02 | RS Americas |
Wirewound Resistor, 50 Ohm, 12.5W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 50 OHM, 12.5W, 1% | element14 |
Resistor, Wirewound | RS |
RH Series 19.05 x 15.88 mm 10 W 50 Ohm â–’1 % â–’20 ppm/â–‘C Wirewound Resistor | Future Electronics |
Resistor, 50 Ohm, ± 1%, 12.5 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a RH01050R00FE02?
Additional datasheets, footprints and schematics for RH01050R00FE02 are listed on our Part Details page. You can also find images and similar parts to RH01050R00FE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH01050R00FE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH01050R00FE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH01050R00FE02 fall under?
The RH01050R00FE02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH01050R00FE02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH01050R00FE02 you can contact the distributor directly for product support, shipping queries etc.
Is the RH01050R00FE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH01050R00FE02 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RH01050R00FE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH01050R00FE02 often in real-time on the comparison pages.
What if I can't find stock of RH01050R00FE02?
You can fill out our help required form which you can use to request a quote for RH01050R00FE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.