Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.65
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
93
in stock
|
Buy Now | |
element14
from US$3.83
|
93
in stock
|
Buy Now | |
Future Electronics
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$7.26
|
-
|
Buy Now | |
TTI Europe
from US$3.12
|
-
|
Buy Now |
Resistance | 220ohm |
---|---|
Product Range | RH Series |
Power Rating | 7.5W |
Resistance Tolerance | ± 1% |
Resistor Terminals | Solder Lug |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
SVHC | No SVHC (15-Jan-2019) |
Res, Wirewound, 220R, 1%, Solder Lug | Newark Electronics |
RES, WIREWOUND, 220R, 1%, SOLDER LUG | element14 |
RH Series 7.5 W 220 Ohms 1 % 20 PPM Aluminum Housed Wirewound Resistor | Future Electronics |
Resistor, 220 Ohm, ± 1%, 7.5 W, Wirewound, Power, Solder Lug | Avnet America |
RH005 Series Aluminum Housed Axial Panel Mount Resistor | Spectrol / Sfernice / Vishay RH005220R0FE02 | RS Americas |
220 OHM 1% 7.5W | TTI Europe |
Where can I find additional details, specifications and documents for a RH005220R0FE02?
Additional datasheets, footprints and schematics for RH005220R0FE02 are listed on our Part Details page. You can also find images and similar parts to RH005220R0FE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH005220R0FE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH005220R0FE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH005220R0FE02 fall under?
The RH005220R0FE02 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH005220R0FE02 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH005220R0FE02 you can contact the distributor directly for product support, shipping queries etc.
Is the RH005220R0FE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH005220R0FE02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RH005220R0FE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH005220R0FE02 often in real-time on the comparison pages.
What if I can't find stock of RH005220R0FE02?
You can fill out our help required form which you can use to request a quote for RH005220R0FE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.