Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.30
|
216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.95
|
475
in stock
|
Buy Now | |
RS Americas
from US$6.87
|
83
in stock
|
Buy Now | |
Conrad
from US$10.10
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$8.61
|
45
in stock
|
Buy Now | |
element14
from US$5.90
|
45
in stock
|
Buy Now | |
Farnell
from US$7.15
|
45
in stock
|
Buy Now | |
Distrelec
from US$6.65
|
34
in stock
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 5A |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Socket | Transfer Multisort Elektronik |
Socket for Relay 2CO | RS |
Relay Socket, 250 VAC, 5A, For RXG2 Relay, Harmony Series | Schneider Electric RGZE1S48M | RS Americas |
Connection (components): Screw terminals | Conrad |
Relay Socket, 8Pos, 5A, 250Vac, Screw | Newark Electronics |
RELAY SOCKET, 8POS, 5A, 250VAC, SCREW | element14 |
Schneider Electric Relay Socket, 5A, 300V, Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a RGZE1S48M?
Additional datasheets, footprints and schematics for RGZE1S48M are listed on our Part Details page. You can also find images and similar parts to RGZE1S48M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGZE1S48M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGZE1S48M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGZE1S48M fall under?
The RGZE1S48M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RGZE1S48M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGZE1S48M you can contact the distributor directly for product support, shipping queries etc.
Is the RGZE1S48M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGZE1S48M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Conrad and Newark Electronics have stock available or on a lead time for RGZE1S48M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGZE1S48M often in real-time on the comparison pages.
What if I can't find stock of RGZE1S48M?
You can fill out our help required form which you can use to request a quote for RGZE1S48M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.