Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 228.6mm |
Lead Length | - |
Wristband Colour | Black |
Ground Terminals | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wrist Band, Adjustable, 228.6Mm, Black | Newark Electronics |
Cable Assembly Patch Cord 1.828m Banana Plug to Wrist Strap | Avnet America |
WRIST BAND, ADJUSTABLE, 228.6MM, BLACK | element14 |
Anti-Static Control Products ESD Wrist Strap 6' Cord, Blue | Sager |
Where can I find additional details, specifications and documents for a RGESDWS?
Additional datasheets, footprints and schematics for RGESDWS are listed on our Part Details page. You can also find images and similar parts to RGESDWS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGESDWS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGESDWS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGESDWS fall under?
The RGESDWS is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to RGESDWS when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGESDWS you can contact the distributor directly for product support, shipping queries etc.
Is the RGESDWS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGESDWS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for RGESDWS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGESDWS often in real-time on the comparison pages.
What if I can't find stock of RGESDWS?
You can fill out our help required form which you can use to request a quote for RGESDWS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.