Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 40A |
---|---|
Operating Voltage Max | 240VAC |
Control Voltage Max | 32VDC |
Switching Mode | Zero Crossing |
Contactor Mounting | DIN Rail, Panel |
Contactor Terminals | Screw |
Solid State Contactor, 40A, 24Vac-240Vac | Newark Electronics |
1P-SSC-DC IN-ZC 230V 40A 800VP | Relay Specialties |
Where can I find additional details, specifications and documents for a RGC1A23D40KGE?
Additional datasheets, footprints and schematics for RGC1A23D40KGE are listed on our Part Details page. You can also find images and similar parts to RGC1A23D40KGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGC1A23D40KGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGC1A23D40KGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGC1A23D40KGE fall under?
The RGC1A23D40KGE is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RGC1A23D40KGE when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGC1A23D40KGE you can contact the distributor directly for product support, shipping queries etc.
Is the RGC1A23D40KGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGC1A23D40KGE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for RGC1A23D40KGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGC1A23D40KGE often in real-time on the comparison pages.
What if I can't find stock of RGC1A23D40KGE?
You can fill out our help required form which you can use to request a quote for RGC1A23D40KGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.