Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG6 |
---|---|
Wire Gauge | 18AWG |
Conductor Area CSA | 0.78mm² |
Impedance | 75ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.5mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable, Coax, Rg6U, Black, 100M | Newark Electronics |
CABLE, COAX, RG6U, BLACK, 100M | element14 |
CABLE, COAX, RG6U, BLACK, 100M | Farnell |
Where can I find additional details, specifications and documents for a RG6UALBLKFF100M?
Additional datasheets, footprints and schematics for RG6UALBLKFF100M are listed on our Part Details page. You can also find images and similar parts to RG6UALBLKFF100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG6UALBLKFF100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG6UALBLKFF100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG6UALBLKFF100M fall under?
The RG6UALBLKFF100M is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to RG6UALBLKFF100M when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG6UALBLKFF100M you can contact the distributor directly for product support, shipping queries etc.
Is the RG6UALBLKFF100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG6UALBLKFF100M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RG6UALBLKFF100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG6UALBLKFF100M often in real-time on the comparison pages.
What if I can't find stock of RG6UALBLKFF100M?
You can fill out our help required form which you can use to request a quote for RG6UALBLKFF100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.