Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG59 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | - |
External Diameter | 3.6mm |
Product Range | - |
Attenuation @ 100MHz | 1.2dB |
Attenuation @ 10MHz | 0.37dB |
Coaxial Type | RG59 |
Outer Diameter | 3.6mm |
CABLE, COAX, MINI, RG59, 100M | element14 |
Where can I find additional details, specifications and documents for a RG59MIN?
Additional datasheets, footprints and schematics for RG59MIN are listed on our Part Details page. You can also find images and similar parts to RG59MIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG59MIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG59MIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG59MIN fall under?
The RG59MIN is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to RG59MIN when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG59MIN you can contact the distributor directly for product support, shipping queries etc.
Is the RG59MIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG59MIN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RG59MIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG59MIN often in real-time on the comparison pages.
What if I can't find stock of RG59MIN?
You can fill out our help required form which you can use to request a quote for RG59MIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.