Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG58B |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | Solid |
External Diameter | 4.95mm |
Product Range | - |
Attenuation @ 100MHz | 1.7dB |
Attenuation @ 1GHz | 5.6dB |
Capacitance per Metre | 100pF |
RF Working Voltage | 2.5kV |
Voltage Rating V DC | 15kV |
CABLE, COAX, PER M, BLACK, RG58B/U | element14 |
Where can I find additional details, specifications and documents for a RG58BU PER M?
Additional datasheets, footprints and schematics for RG58BU PER M are listed on our Part Details page. You can also find images and similar parts to RG58BU PER M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG58BU PER M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG58BU PER M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG58BU PER M fall under?
The RG58BU PER M is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to RG58BU PER M when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG58BU PER M you can contact the distributor directly for product support, shipping queries etc.
Is the RG58BU PER M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG58BU PER M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RG58BU PER M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG58BU PER M often in real-time on the comparison pages.
What if I can't find stock of RG58BU PER M?
You can fill out our help required form which you can use to request a quote for RG58BU PER M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.