Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG401 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | - |
Jacket Material | Unjacketed |
Conductor Material | Silver Plated Copper |
No. of Max Strands x Strand Size | - |
External Diameter | 6.35mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Attenuation @ 10GHz | 0.89dB |
Attenuation @ 1GHz | 0.23dB |
Capacitance | 95.1pF/m |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 3000V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CABLE, COAX, SEMI RIGID, RG401, 1M | element14 |
Coaxial Cable, Rg401, 50 Ohm Rohs Compliant: Yes |Multicomp Pro RG401 | Newark Electronics |
Where can I find additional details, specifications and documents for a RG401?
Additional datasheets, footprints and schematics for RG401 are listed on our Part Details page. You can also find images and similar parts to RG401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG401 fall under?
The RG401 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to RG401 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG401 you can contact the distributor directly for product support, shipping queries etc.
Is the RG401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG401 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RG401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG401 often in real-time on the comparison pages.
What if I can't find stock of RG401?
You can fill out our help required form which you can use to request a quote for RG401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.