Status: | Unknown |
---|---|
Series: | RG Series |
RoHS: | Unknown |
Resistor Case Style | 0805 ^2012 Metric] |
---|---|
Resistance | 47kohm |
Product Range | RG Series |
Voltage Rating | 150V |
Resistor Element Type | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
SMD-Thin Film Res. 0805 0,125W 0,1% 47K | Schukat Electronic |
Res, 47K, 0.1%, 0.125W, 0805, Thin Film | Newark Electronics |
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a RG2012P-473-B-T5?
Additional datasheets, footprints and schematics for RG2012P-473-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG2012P-473-B-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG2012P-473-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG2012P-473-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG2012P-473-B-T5 fall under?
The RG2012P-473-B-T5 is listed under Susumu Parts.
Can I view similar or alternative parts?
You can view similar parts to RG2012P-473-B-T5 when available in the Susumu Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG2012P-473-B-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the RG2012P-473-B-T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG2012P-473-B-T5 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RG2012P-473-B-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG2012P-473-B-T5 often in real-time on the comparison pages.
What if I can't find stock of RG2012P-473-B-T5?
You can fill out our help required form which you can use to request a quote for RG2012P-473-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.