Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 2.04" |
---|---|
External Height - Metric | 52mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 7.637" |
External Width - Metric | 194mm |
Two Point Pull Handle, Black,7.64" (194mm) Length, Stylized, No Hardware, RG Series | Davies Molding RG-1P.160.84 | RS Americas |
Handle, 2", Two-Point/Pull, Black | Newark Electronics |
HANDLE, 2", TWO-POINT / PULL, BLACK | element14 |
Where can I find additional details, specifications and documents for a RG-1P.160.84?
Additional datasheets, footprints and schematics for RG-1P.160.84 are listed on our Part Details page. You can also find images and similar parts to RG-1P.160.84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG-1P.160.84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG-1P.160.84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG-1P.160.84 fall under?
The RG-1P.160.84 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to RG-1P.160.84 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG-1P.160.84 you can contact the distributor directly for product support, shipping queries etc.
Is the RG-1P.160.84 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG-1P.160.84 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RG-1P.160.84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG-1P.160.84 often in real-time on the comparison pages.
What if I can't find stock of RG-1P.160.84?
You can fill out our help required form which you can use to request a quote for RG-1P.160.84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.