Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG174A |
---|---|
Wire Gauge | 34AWG |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | 3.28ft |
Reel Length (Metric) | 1m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | 7 x 0.16mm |
External Diameter | 2.8mm |
Product Range | - |
Approval Bodies | MIL Spec |
Operating Temperature Max | 70°C |
Screen Type Primary | Braid |
Cable, Coaxial, Rg174A/U, 34Awg, 50 Ohm, Black, Per M | Newark Electronics |
CABLE, COAX, PER M, BLACK, RG174A/U | element14 |
Where can I find additional details, specifications and documents for a RG174/AU?
Additional datasheets, footprints and schematics for RG174/AU are listed on our Part Details page. You can also find images and similar parts to RG174/AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG174/AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG174/AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG174/AU fall under?
The RG174/AU is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to RG174/AU when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG174/AU you can contact the distributor directly for product support, shipping queries etc.
Is the RG174/AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG174/AU have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for RG174/AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG174/AU often in real-time on the comparison pages.
What if I can't find stock of RG174/AU?
You can fill out our help required form which you can use to request a quote for RG174/AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.