Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$155.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$155.68
|
No stock
|
Buy Now |
Kit Contents | 5820-Pcs of 10ohm to 100kohm 0402 Size Thin Film Resistors |
---|---|
Power Rating | 31.25mW, 62.5mW & 125mW |
Range of Resistor Values | 10ohm 100kohm |
Resistance Tolerance | ± 0.5% |
RoHS Compliant | Yes |
Resistor Kit, Thin Film Chip | Newark Electronics |
Where can I find additional details, specifications and documents for a RG1005PD-KIT?
Additional datasheets, footprints and schematics for RG1005PD-KIT are listed on our Part Details page. You can also find images and similar parts to RG1005PD-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG1005PD-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG1005PD-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG1005PD-KIT fall under?
The RG1005PD-KIT is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to RG1005PD-KIT when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG1005PD-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the RG1005PD-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RG1005PD-KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RG1005PD-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG1005PD-KIT often in real-time on the comparison pages.
What if I can't find stock of RG1005PD-KIT?
You can fill out our help required form which you can use to request a quote for RG1005PD-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.