RG-1P.100.84 Ironmongery, Screws & Fittings by Davies Molding LLC

HANDLE 1.3" TWO-POINT / PULL BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.88

Distributor Stock
Logo for Farnell
Farnell
from US$8.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.38
-
Buy Now
Logo for element14
element14
from US$6.88
-
Buy Now

Specifications

External Height - Imperial 1.3"
External Height - Metric 33mm
External Diameter - Imperial -
External Diameter - Metric -
External Width - Imperial 4.8"
External Width - Metric 122mm

Alternative Descriptions

Handle, 1.3", Two-Point/Pull, Black | Newark Electronics
Handle | RS Americas
HANDLE, 1.3", TWO-POINT / PULL, BLACK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RG-1P.100.84?

Additional datasheets, footprints and schematics for RG-1P.100.84 are listed on our Part Details page. You can also find images and similar parts to RG-1P.100.84 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RG-1P.100.84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG-1P.100.84 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RG-1P.100.84 fall under?

The RG-1P.100.84 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to RG-1P.100.84 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RG-1P.100.84 you can contact the distributor directly for product support, shipping queries etc.

Is the RG-1P.100.84 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RG-1P.100.84 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RG-1P.100.84.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RG-1P.100.84 often in real-time on the comparison pages.

What if I can't find stock of RG-1P.100.84?

You can fill out our help required form which you can use to request a quote for RG-1P.100.84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay