Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.74
|
No stock
|
Buy Now |
Frequency Max | 4000MHz |
---|---|
Frequency Min | 50MHz |
Attenuation - Typical | - |
RF Attenuator Type | Voltage Controlled Attenuator |
Insertion Loss | - |
Control Voltage Min | - |
Control Voltage Max | - |
RF Input Power | 30dBm |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Operating Temperature Range | -40°C to +85°C |
Standard | 30dB Attenuation Range |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
ATTENUATOR, V/CONT, 50-4000MHZ,16QFN | Farnell |
Where can I find additional details, specifications and documents for a RFSA2013?
Additional datasheets, footprints and schematics for RFSA2013 are listed on our Part Details page. You can also find images and similar parts to RFSA2013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFSA2013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFSA2013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFSA2013 fall under?
The RFSA2013 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RFSA2013 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFSA2013 you can contact the distributor directly for product support, shipping queries etc.
Is the RFSA2013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFSA2013 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFSA2013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFSA2013 often in real-time on the comparison pages.
What if I can't find stock of RFSA2013?
You can fill out our help required form which you can use to request a quote for RFSA2013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.