Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.72
|
No stock
|
Buy Now |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.7GHz |
Gain | 16.3dB |
Noise Figure Typ | 3dB |
RF IC Case Style | DFN |
No. of Pins | 8Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 400MHz to 2.7GHz |
RF Type | General Purpose |
Supply Current | 100mA |
AMPLIFIER, RF, 400-2700MHZ, 8DFN | Farnell |
Where can I find additional details, specifications and documents for a RFPA1012?
Additional datasheets, footprints and schematics for RFPA1012 are listed on our Part Details page. You can also find images and similar parts to RFPA1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFPA1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFPA1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFPA1012 fall under?
The RFPA1012 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RFPA1012 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFPA1012 you can contact the distributor directly for product support, shipping queries etc.
Is the RFPA1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFPA1012 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFPA1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFPA1012 often in real-time on the comparison pages.
What if I can't find stock of RFPA1012?
You can fill out our help required form which you can use to request a quote for RFPA1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.