Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
No stock
|
Buy Now |
RF Modulation | GFSK |
---|---|
Data Rate Max | 2Mbps |
Frequency Max | 2.483GHz |
Sensitivity dBm | -85dBm |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Module Interface | - |
Supply Current | 23mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency Min | 2.4GHz |
Frequency Range | 2.4GHz to 2.527GHz |
Modulation Type | GFSK |
Sensitivity | -85dBm |
Supply Voltage Range | 1.9V to 3.6V |
RF MODULE, TRANSCEIVER, GFSK, 2.4GHZ | Farnell |
Where can I find additional details, specifications and documents for a RFM70-D?
Additional datasheets, footprints and schematics for RFM70-D are listed on our Part Details page. You can also find images and similar parts to RFM70-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM70-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM70-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM70-D fall under?
The RFM70-D is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RFM70-D when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM70-D you can contact the distributor directly for product support, shipping queries etc.
Is the RFM70-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM70-D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFM70-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM70-D often in real-time on the comparison pages.
What if I can't find stock of RFM70-D?
You can fill out our help required form which you can use to request a quote for RFM70-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.