Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$167.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$167.88
|
No stock
|
Buy Now |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | - |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Features | FSK Reception Available in 433 868 and 915MHz Range up to 300 Metres Data Rate up to 115.2kbps |
Frequency Range | 315MHz to 960MHz |
RECEIVER, RFM01, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a RFM01-DEMO?
Additional datasheets, footprints and schematics for RFM01-DEMO are listed on our Part Details page. You can also find images and similar parts to RFM01-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM01-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM01-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM01-DEMO fall under?
The RFM01-DEMO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RFM01-DEMO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM01-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the RFM01-DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM01-DEMO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFM01-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM01-DEMO often in real-time on the comparison pages.
What if I can't find stock of RFM01-DEMO?
You can fill out our help required form which you can use to request a quote for RFM01-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.