Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.61
Accessory Type | RFI Cap |
---|---|
For Use With | TRB Jack |
Connector Body Material | Brass Body |
Product Range | - |
Features | 3" Stainless Steel Lanyard .505 - .510" D-Ring |
Where can I find additional details, specifications and documents for a RFI75-13-D3?
Additional datasheets, footprints and schematics for RFI75-13-D3 are listed on our Part Details page. You can also find images and similar parts to RFI75-13-D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFI75-13-D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFI75-13-D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFI75-13-D3 fall under?
The RFI75-13-D3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to RFI75-13-D3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFI75-13-D3 you can contact the distributor directly for product support, shipping queries etc.
Is the RFI75-13-D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFI75-13-D3 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RFI75-13-D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFI75-13-D3 often in real-time on the comparison pages.
What if I can't find stock of RFI75-13-D3?
You can fill out our help required form which you can use to request a quote for RFI75-13-D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.