Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.88
|
No stock
|
Buy Now |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.7GHz |
Gain | 18.5dB |
Noise Figure Typ | 7dB |
RF IC Case Style | MCM |
No. of Pins | 32Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 400MHz to 2.7GHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 1.1W |
RF Type | WiMAX |
Supply Current | 155mA |
Supply Voltage Range | 4.75V to 5.25V |
AMP, RF, DVGA, 400-2700MHZ, 32MCM | Farnell |
Where can I find additional details, specifications and documents for a RFDA0057?
Additional datasheets, footprints and schematics for RFDA0057 are listed on our Part Details page. You can also find images and similar parts to RFDA0057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFDA0057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFDA0057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFDA0057 fall under?
The RFDA0057 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RFDA0057 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFDA0057 you can contact the distributor directly for product support, shipping queries etc.
Is the RFDA0057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFDA0057 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFDA0057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFDA0057 often in real-time on the comparison pages.
What if I can't find stock of RFDA0057?
You can fill out our help required form which you can use to request a quote for RFDA0057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.