Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Decoder |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Brief Features | Achieves Maximum Range From RF Modules Fast Activation / Deactivation Time |
Communication Function | RF Decoder / Encoder |
Control Interface | Serial |
No. of I/O's | 3I/O's |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
IC, DECODER, RF 8SOIC | element14 |
Rf Decoder, 8-Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a RF803D-SO?
Additional datasheets, footprints and schematics for RF803D-SO are listed on our Part Details page. You can also find images and similar parts to RF803D-SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF803D-SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF803D-SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF803D-SO fall under?
The RF803D-SO is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to RF803D-SO when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF803D-SO you can contact the distributor directly for product support, shipping queries etc.
Is the RF803D-SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF803D-SO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RF803D-SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF803D-SO often in real-time on the comparison pages.
What if I can't find stock of RF803D-SO?
You can fill out our help required form which you can use to request a quote for RF803D-SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.