Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Decoder |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Package Type | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Brief Features | Achieves Maximum Range From RF Modules Fast Activation / Deactivation Time |
Communication Function | RF Decoder / Encoder |
Control Interface | Serial |
No. of I/O's | 3I/O's |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Through Hole |
IC, DECODER, RF 8DIP | element14 |
Rf Decoder, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a RF803D?
Additional datasheets, footprints and schematics for RF803D are listed on our Part Details page. You can also find images and similar parts to RF803D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF803D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF803D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF803D fall under?
The RF803D is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to RF803D when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF803D you can contact the distributor directly for product support, shipping queries etc.
Is the RF803D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF803D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RF803D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF803D often in real-time on the comparison pages.
What if I can't find stock of RF803D?
You can fill out our help required form which you can use to request a quote for RF803D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.