Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | 100000bps |
Frequency Max | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Transmit Power | - |
Module Interface | - |
Supply Current | - |
RF Transceiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Data Rate | 100 kbps |
Frequency | 868MHz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Supply Voltage | 3.3V |
RF MOD, TXRX, FSK, 868MHZ, 100KBPS | element14 |
Where can I find additional details, specifications and documents for a RF650-868?
Additional datasheets, footprints and schematics for RF650-868 are listed on our Part Details page. You can also find images and similar parts to RF650-868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF650-868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF650-868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF650-868 fall under?
The RF650-868 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RF650-868 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF650-868 you can contact the distributor directly for product support, shipping queries etc.
Is the RF650-868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF650-868 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RF650-868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF650-868 often in real-time on the comparison pages.
What if I can't find stock of RF650-868?
You can fill out our help required form which you can use to request a quote for RF650-868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.