Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | - |
Sensitivity dBm | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Module Interface | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IC Function | Radio Transceiver |
No. of Pins | 18Pins |
Supply Voltage Range | 3V to 5.5V |
RF SERIAL COMMS CONTROLLER, DIP18 | element14 |
Where can I find additional details, specifications and documents for a RF600T?
Additional datasheets, footprints and schematics for RF600T are listed on our Part Details page. You can also find images and similar parts to RF600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF600T fall under?
The RF600T is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RF600T when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF600T you can contact the distributor directly for product support, shipping queries etc.
Is the RF600T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF600T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RF600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF600T often in real-time on the comparison pages.
What if I can't find stock of RF600T?
You can fill out our help required form which you can use to request a quote for RF600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.