Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Frequency | - |
Sensitivity dBm | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 6.6V |
Module Interface | - |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Communication Function | RF Decoder / Encoder |
Control Interface | Serial |
Data Rate Max | 9.6Kbaud |
No. of I/O's | 5I/O's |
No. of Pins | 8Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Keeloq encoder IC, SMT RF600E | RS |
Ic, Sm Encoder Keeloq | Newark Electronics |
IC, SM ENCODER KEELOQ | element14 |
Where can I find additional details, specifications and documents for a RF600E-SO?
Additional datasheets, footprints and schematics for RF600E-SO are listed on our Part Details page. You can also find images and similar parts to RF600E-SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF600E-SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF600E-SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF600E-SO fall under?
The RF600E-SO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RF600E-SO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF600E-SO you can contact the distributor directly for product support, shipping queries etc.
Is the RF600E-SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF600E-SO have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RF600E-SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF600E-SO often in real-time on the comparison pages.
What if I can't find stock of RF600E-SO?
You can fill out our help required form which you can use to request a quote for RF600E-SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.