Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$265.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$265.32
|
No stock
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 3GHz |
Gain | 14dB |
Noise Figure Typ | - |
RF IC Case Style | FC |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | 48V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 0Hz to 3GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | General Purpose |
Supply Current | 130mA |
AMPLIFIER, RF, DC-3GHZ, 30W, 48V, FC | Farnell |
Where can I find additional details, specifications and documents for a RF3931?
Additional datasheets, footprints and schematics for RF3931 are listed on our Part Details page. You can also find images and similar parts to RF3931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF3931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF3931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF3931 fall under?
The RF3931 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RF3931 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF3931 you can contact the distributor directly for product support, shipping queries etc.
Is the RF3931 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF3931 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RF3931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF3931 often in real-time on the comparison pages.
What if I can't find stock of RF3931?
You can fill out our help required form which you can use to request a quote for RF3931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.