Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$203.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$203.99
|
No stock
|
Buy Now |
Frequency Min | 30MHz |
---|---|
Frequency Max | 2.5GHz |
Gain | 12dB |
Noise Figure Typ | 12dB |
RF IC Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | - |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 30MHz to 2.5GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | General Purpose |
Supply Current | 55mA |
AMP, RF, 30-2500MHZ, 9W, 28V, LC SO8 | Farnell |
Where can I find additional details, specifications and documents for a RF3826?
Additional datasheets, footprints and schematics for RF3826 are listed on our Part Details page. You can also find images and similar parts to RF3826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF3826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF3826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF3826 fall under?
The RF3826 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RF3826 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF3826 you can contact the distributor directly for product support, shipping queries etc.
Is the RF3826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF3826 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RF3826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF3826 often in real-time on the comparison pages.
What if I can't find stock of RF3826?
You can fill out our help required form which you can use to request a quote for RF3826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.